EN
  • EN
  • DE

STPS3H100AF

Part No STPS3H100AF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description High voltage power Schottky rectifier | DIODE SCHOTTKY 100V 3A SOD128
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 760mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1.5μA at 100V
Mounting Style SMD
Manufacturer Package SOD-128
Supplier Device Package SOD128Flat
Operating Temperature - Junction -40°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261909-STPS3H100AF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS3H100AF CAD Model

Description

STPS3H100AF - High Voltage Power Schottky Rectifier from STMicroelectronics

The STPS3H100AF is a robust and high-performing Schottky Rectifier designed by STMicroelectronics, tailored for applications requiring efficient power management and high reliability. This device is particularly suitable for switch-mode power supplies, high-frequency converters, and freewheeling diodes in various electronic systems.

Key Features

  • Average Forward Current: The STPS3H100AF can handle an average forward current of up to 3 A, making it suitable for medium-power applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 100 V, this rectifier can withstand high voltage environments, ensuring stable performance.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Junction Temperature: The device operates at a high junction temperature of up to 175°C, providing reliability in high-temperature conditions.
  • Package: It comes in a TO-220FP package, known for its thermal performance and mechanical robustness.

Applications

The STPS3H100AF is versatile and can be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Adapters and Battery Chargers
  • Lighting Systems
  • Automotive Applications

Advantages

The STPS3H100AF stands out for its high efficiency and reliability. Its low forward voltage drop ensures minimal energy loss during conduction, while the high junction temperature range allows for operation in extreme conditions without compromising performance. The TO-220FP package enhances its thermal dissipation capabilities, making it an excellent choice for designs where space and cooling are constrained.

STMicroelectronics' commitment to quality is reflected in the STPS3H100AF, providing designers with a dependable component for their high-voltage power conversion needs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2325 $51.1500
525+ $0.1908 $100.1700
815+ $0.1848 $150.6120
1,120+ $0.1788 $200.2560
1,450+ $0.1729 $250.7050
1,940+ $0.1550 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess