EN
  • EN
  • DE

STPS3H100UFN

Part No STPS3H100UFN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 760 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.5 mA @ 100 V
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat Notch
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPS3
Other Names 497-STPS3H100UFNDKR,497-STPS3H100UFNTR,497-STPS3H100UFNCT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281979-STPS3H100UFN
Ultra Librarian 3D Model Ultra Librarian STPS3H100UFN CAD Model

Description

STPS3H100UFN - Ultrafast Recovery Diode from STMicroelectronics

The STPS3H100UFN is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics. This diode is specifically tailored for applications requiring a combination of low forward voltage drop and ultrafast switching, making it an ideal choice for high-efficiency power supplies, converters, and free-wheeling diodes in a variety of electronic devices.

With a repetitive peak reverse voltage (VRRM) of 100V, the STPS3H100UFN offers robust performance for a wide range of applications. The diode's forward current (IF(AV)) is rated at 3A, which means it can handle significant current without overheating or failing. This feature is particularly useful in power-intensive applications where reliability is critical.

The device's ultrafast recovery time minimizes power losses and improves efficiency, especially in high-frequency operations. This makes the STPS3H100UFN an excellent choice for switching power supplies, where speed and efficiency are paramount. Furthermore, the diode's low forward voltage drop helps to reduce thermal stress and power dissipation, thereby extending the lifespan of the product and the overall system.

STMicroelectronics has packaged the STPS3H100UFN in a PowerFLAT™ 5x6 package, which is known for its compact size and low profile. This package design enables designers to create more streamlined and space-efficient layouts without sacrificing performance. The package is also RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards and regulations.

The STPS3H100UFN is also characterized by its robustness against surge currents, with a non-repetitive surge peak forward current (IFSM) of 100A. This surge capability provides an additional layer of protection against unexpected current spikes, contributing to the overall durability and reliability of the diode.

In summary, the STPS3H100UFN from STMicroelectronics is a versatile and efficient ultrafast recovery diode that offers low power loss, high surge capability, and a compact footprint, making it an excellent choice for modern high-efficiency power conversion applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess