EN
  • EN
  • DE

U6803B-MFPG3Y

Part No U6803B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Triple Driver IC with Thermal Monitoring | IC DRIVER TRPL THERMAL MON 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Supply Current 3.2mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number U6803B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275415-U6803B-MFPG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U6803B-MFPG3Y CAD Model

Description

The U6803B-MFPG3Y is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high-quality semiconductor products and solutions. This particular IC is designed to cater to a wide range of applications, particularly those requiring reliable power management and efficient control systems.

Key Features:

  • High Integration: The U6803B-MFPG3Y integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its advanced power management features, this IC is capable of operating at low power levels, which is crucial for battery-powered devices and energy-sensitive applications.
  • Versatility: The flexible nature of the U6803B-MFPG3Y makes it suitable for a variety of uses, including but not limited to automotive systems, industrial controls, and consumer electronics.
  • Robust Performance: Microchip's commitment to quality ensures that this IC delivers consistent performance even under challenging conditions, making it a reliable choice for mission-critical systems.

Applications:

The U6803B-MFPG3Y is adept for a broad spectrum of applications. Its robust design is particularly well-suited for:

  • Automotive electronics such as engine control units and dashboard instruments
  • Industrial automation systems including sensors and actuators
  • Consumer electronics like smart home devices and portable gadgets
  • Power supply modules requiring efficient voltage regulation

Technical Specifications:

The U6803B-MFPG3Y boasts technical specifications that ensure optimal performance for the applications it serves. While the complete datasheet is available for detailed technical inquiries, some of the notable specifications include:

  • Operating temperature range suitable for harsh environments
  • Compact packaging for integration into space-constrained designs
  • Compliance with industry standards for electronic components

Microchip Technology's U6803B-MFPG3Y is a testament to the company's dedication to innovation and reliability in the field of integrated circuits. For designers and engineers looking for a versatile, efficient, and robust IC solution, the U6803B-MFPG3Y is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess