EN
  • EN
  • DE

STPS41L30CG

Part No STPS41L30CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261919-STPS41L30CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS41L30CG CAD Model

Description

The STPS41L30CG is a high-performance Schottky rectifier produced by STMicroelectronics, designed to meet the needs of modern high-frequency power supplies and other power conversion applications. This rectifier is well-suited for switch-mode power supplies (SMPS), adapters, lighting applications, and as a freewheeling diode in converters and motor control circuits.

Key Features

  • High Junction Temperature Capability: This rectifier is capable of operating at high temperatures, with a maximum junction temperature of 150°C, making it reliable for various applications that generate significant heat.
  • Low Forward Voltage Drop: The STPS41L30CG boasts a low forward voltage drop, which enhances the efficiency of the system by reducing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, it is ideal for applications that may experience short bursts of high current, ensuring durability and robust performance.
  • Avalanche Rated: This device is designed to withstand transient voltage spikes, providing additional protection in unpredictable electrical environments.
  • Insulated Package: The STPS41L30CG comes in an insulated TO-247 package, offering improved thermal performance and making it easier to mount on a heatsink without additional insulation.

Applications

The versatile nature of the STPS41L30CG makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Automotive applications
  • Solar inverters
  • Industrial power systems

Technical Specifications

The STPS41L30CG has a repetitive peak reverse voltage of 30V and an average forward current of 40A, making it a powerful choice for a variety of electronic circuits. Its forward voltage is typically 0.48V, which contributes to its efficiency in operation.

Conclusion

In conclusion, the STPS41L30CG Schottky rectifier from STMicroelectronics is a high-quality component that offers reliability and efficiency for high-power and high-frequency applications. Its robust design and thermal performance make it a go-to choice for engineers looking to enhance their power conversion systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2932 $51.7280
95+ $1.0611 $100.8045
150+ $1.0280 $154.2000
205+ $0.9948 $203.9340
260+ $0.9617 $250.0420
350+ $0.8622 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,888 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess