EN
  • EN
  • DE

25LC640A-E/SN

Part No 25LC640A-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K SPI Bus Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1123374-25LC640A-E/SN
Manufacturer Homepage www.microchip.com
Family Name 25LC640A
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC640A-E/SN CAD Model

Description

Microchip Technology's 25LC640A-E/SN SPI Serial EEPROM

The 25LC640A-E/SN is a 64 Kbit SPI Serial EEPROM designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device offers a flexible and reliable non-volatile memory storage solution for a wide range of applications, including consumer electronics, industrial devices, automotive systems, and more.

Key Features

  • Memory Size: 64 Kbit (8,192 x 8)
  • Interface Type: Serial Peripheral Interface (SPI) compatible
  • Clock Frequency: Up to 10 MHz
  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-pin SOIC (SN)
  • Write Cycle Time: 5 ms (max)
  • Data Retention: > 200 years
  • Endurance: 1,000,000 erase/write cycles

Performance and Reliability

The 25LC640A-E/SN provides a robust storage solution with a high endurance of 1 million erase/write cycles and a data retention period of over 200 years. The device supports a write cycle time of just 5 ms, allowing for efficient data management and fast updates.

Easy Integration

Designed for easy integration into a variety of systems, the 25LC640A-E/SN comes in a small 8-pin SOIC package, making it ideal for space-constrained applications. Its wide voltage range of 2.5V to 5.5V and the ability to operate across a broad temperature range from -40°C to +85°C ensure compatibility with diverse operating conditions.

Advanced Security Features

Security is a top priority for Microchip Technology, and the 25LC640A-E/SN includes features such as software write protection for the entire memory array or selected blocks, providing additional safety for critical data. This level of protection ensures that the stored information remains safe from accidental or unauthorized changes.

Conclusion

The Microchip Technology 25LC640A-E/SN SPI Serial EEPROM is a high-quality, reliable memory solution that offers a combination of performance, flexibility, and security. It is an excellent choice for designers looking for a non-volatile memory component that can withstand the demands of various applications while ensuring data integrity over an extended period.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8337 $55.0110
70+ $1.5046 $105.3220
105+ $1.4575 $153.0375
145+ $1.4105 $204.5225
185+ $1.3635 $252.2475
250+ $1.2225 $305.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess