EN
  • EN
  • DE

STPS5L60S

Part No STPS5L60S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 60V 5A 2-Pin SMC T/R / DIODE SCHOTTKY 60V 5A SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 520mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 220μA @ 60V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1103806-STPS5L60S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STPS5L60S
Introduction Date April 25, 2002
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS5L60S CAD Model

Description

STPS5L60S - Schottky Rectifier by STMicroelectronics

The STPS5L60S is a robust Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power rectifier is well-suited for a variety of applications that demand high efficiency and reliability, particularly in the switching power supply and power management sectors.

Constructed with silicon carbide technology, the STPS5L60S is characterized by its low forward voltage drop, which significantly reduces power losses during operation. This feature makes it an excellent choice for systems where energy efficiency is paramount. The rectifier's low leakage current further enhances its performance in applications where minimal power dissipation is required, such as in standby modes.

The STPS5L60S can handle a continuous forward current of up to 5A, making it suitable for medium power requirements. With a repetitive peak reverse voltage of 600V, it is equipped to withstand high voltage environments, ensuring durability and a longer lifespan for the devices it is used in.

One of the key benefits of this Schottky rectifier is its ability to switch at high frequencies without incurring the large switching losses associated with traditional rectifiers. This makes it ideal for high-frequency converters and power supplies, where efficiency is crucial.

The device is packaged in a surface-mount SMB (DO-214AA) package, which is not only space-efficient but also allows for easy integration into various circuit designs. The package is optimized for automated assembly processes, reducing production time and costs for manufacturers.

With its combination of high efficiency, reliability, and compact form factor, the STPS5L60S from STMicroelectronics is a top choice for engineers and designers looking to improve the performance and longevity of their power management systems. Whether it's used in consumer electronics, industrial applications, or automotive systems, the STPS5L60S brings a level of performance that is synonymous with the quality expected from STMicroelectronics products.

To ensure optimal integration into your designs, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guides for the STPS5L60S Schottky Rectifier.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,910 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess