EN
  • EN
  • DE
  • IT

STPS80170CWLY

Part No STPS80170CWLY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170 V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 80 µA @ 170 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STPS80170
Other Names 497-STPS80170CWLY
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282850-STPS80170CWLY
Ultra Librarian 3D Model Ultra Librarian STPS80170CWLY CAD Model

Description

The STPS80170CWLY is a high-performance Schottky rectifier developed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This power Schottky rectifier is designed to meet the rigorous demands of high efficiency and compact power supply systems.

Key Features

  • Voltage Rating: The device has a maximum repetitive peak reverse voltage of 170V, making it suitable for a wide range of applications.
  • Forward Current: It boasts a high average forward current of up to 80A, ensuring robust performance for heavy-duty operations.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the STPS80170CWLY can withstand extreme environmental conditions.
  • Dual Center Tap Configuration: It is presented in a dual center tap configuration within a TO-247 package, which facilitates heat dissipation and simplifies the PCB layout.

Applications

The STPS80170CWLY is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • OR-ing diodes
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STPS80170CWLY is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance

The STPS80170CWLY is manufactured with the environment in mind. It complies with RoHS and REACH regulations, ensuring that it is free from harmful substances and is safe for use in electronic equipment.

For engineers and designers seeking a reliable and efficient power rectification solution, the STPS80170CWLY from STMicroelectronics offers an exceptional balance of performance, durability, and environmental sustainability.

You May Also Be Interested in

Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
STMicroelectronics
DIODES AND RECTIFIERS
Lowest to $2.0096
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
GOOD-ARK Electronics
DIODE ARR SCHOTT 40V 200MA SOT23
Lowest to $0.0594
Nexperia USA Inc.
DIODE ARR GP 200V 225MA SOT-143B
Lowest to $0.2608
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 30V DPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess