EN
  • EN
  • DE

STPSC10065GY-TR

Part No STPSC10065GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODES AND RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 10A Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC10065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18023-1, 497-18023-2, 497-18023-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898393-STPSC10065GY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC10065GY-TR CAD Model

Description

STPSC10065GY-TR by STMicroelectronics

The STPSC10065GY-TR is a state-of-the-art silicon carbide (SiC) power Schottky diode, meticulously crafted by STMicroelectronics, a leader in semiconductor technology. This high-efficiency, cutting-edge component is designed to meet the needs of modern high-performance power conversion systems.

Key Features

  • High Voltage Rating: With a maximum operating voltage of 650V, the STPSC10065GY-TR is ideal for a wide range of applications that require high voltage operation, ensuring compatibility with high-performance power circuits.
  • Reduced Power Losses: The diode features extremely low forward voltage drop (VF) and negligible switching losses, which results in reduced power dissipation and improved overall efficiency in power conversion systems.
  • High Surge Current Capability: It is designed to withstand high surge currents, making it robust and reliable for applications that experience transient overvoltage conditions.
  • Temperature Resilience: The device can operate over a wide temperature range, maintaining its performance even under extreme thermal conditions, which is crucial for industrial and automotive applications.

Applications

The STPSC10065GY-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters
  • Uninterruptible Power Supplies (UPS)

Package and Quality

Encased in a surface-mount D2PAK (TO-263) package, the STPSC10065GY-TR is designed for easy integration into various circuit designs. Its compact form factor ensures a minimal footprint on the PCB, which is essential for space-constrained applications. Additionally, the product adheres to STMicroelectronics' commitment to quality, ensuring high reliability and performance consistency.

In summary, the STPSC10065GY-TR from STMicroelectronics represents a leap forward in SiC diode technology, offering power system designers a component that combines efficiency, robustness, and versatility. Its advanced features make it an ideal choice for a broad spectrum of high-voltage and high-efficiency applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess