EN
  • EN
  • DE

STPSC12065G2-TR

Part No STPSC12065G2-TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Schottky Diodes & Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468650-STPSC12065G2-TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.45 V @ 12 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 150 µA @ 650 V
Capacitance @ Vr, F 750pF @ 0V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian STPSC12065G2-TR CAD Model

Description

The STPSC12065G2-TR from STMicroelectronics is a state-of-the-art Schottky diode designed to offer superior efficiency and thermal performance in power conversion applications. Its silicon carbide (SiC) construction allows for high breakdown voltage and low forward voltage drop, contributing to reduced power losses and enhanced system efficiency. This diode is optimized for use in high-frequency power converters, offering exceptional switching speed and improved heat dissipation. Its highly reliable package ensures robust performance even under high stress conditions, making it ideal for automotive, industrial, and renewable energy applications. The STPSC12065G2-TR exemplifies the cutting-edge technology in power semiconductors, bringing significant improvements to energy savings, system reliability, and operational longevity. By integrating this component, designers can achieve compact, lightweight, and efficient power conversion systems that meet stringent performance criteria.

You May Also Be Interested in

Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess