Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 2 A
Speed No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 650 V
Capacitance @ Vr, F 135pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC2
Other Names 497-STPSC2H065B-CT,497-STPSC2H065B-DKR,497-STPSC2H065B-TR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282082-STPSC2H065B-TR
Ultra Librarian 3D Model Ultra Librarian STPSC2H065B-TR CAD Model

Description

STPSC2H065B-TR by STMicroelectronics

The STPSC2H065B-TR is a highly efficient silicon carbide (SiC) Schottky diode, manufactured by STMicroelectronics, designed to deliver superior switching performance and higher reliability compared to traditional silicon-based diodes. This state-of-the-art component is tailored for high-frequency power electronics applications, including power supplies, inverters, and converters where energy efficiency is paramount.

Key Features

  • Low Forward Voltage: The STPSC2H065B-TR boasts a low forward voltage drop, which significantly reduces conduction losses and improves overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, this diode minimizes switching losses and is well-suited for high-frequency operations.
  • No Reverse Recovery: The absence of reverse recovery in the STPSC2H065B-TR reduces switching noise and electromagnetic interference (EMI), providing cleaner and more reliable power delivery.
  • High-Temperature Operation: The device can operate at high junction temperatures, offering a wider margin for thermal design and ensuring stability under varying environmental conditions.
  • Robust Design: This diode is designed to withstand harsh conditions and provides high surge current capability, contributing to the longevity and durability of the end application.

Applications

The STPSC2H065B-TR is ideal for a range of applications that demand high efficiency and reliability, including:

  • Solar inverters
  • Switch Mode Power Supplies (SMPS)
  • Power factor correction circuits
  • Electric vehicle (EV) charging stations
  • Uninterruptible Power Supplies (UPS)

Product Specifications

The STPSC2H065B-TR comes in a surface-mount TO-252 (DPAK) package, which is compact and suitable for automated PCB assembly processes. It has a repetitive peak reverse voltage (V<sub>RRM) of 650V and a forward current (I<sub>F) rating of 2A, making it a robust choice for medium power applications. Additionally, the device features a high level of integration, requiring fewer external components, which simplifies the design and reduces overall system cost.

With its combination of high efficiency, speed, and thermal performance, the STPSC2H065B-TR from STMicroelectronics represents a significant advancement in SiC diode technology, offering designers a compelling solution for next-generation power electronics.

You May Also Be Interested in

GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
ON Semiconductor
DIODE SCHOTTKY 30V 1A SOD123
Lowest to $0.0555
ECAD model for MBR130T3
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,230 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention