EN
  • EN
  • DE

STP16N10L

Part No STP16N10L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 100V - 0.14 ohm - 16A - TO-220 POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194545-STP16N10L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16N10L CAD Model

Description

Overview of STP16N10L

The STP16N10L is a high-performance N-channel MOSFET produced by STMicroelectronics, a renowned leader in the semiconductor industry. This power MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an excellent choice for a wide range of applications.

Key Features

  • Drain-source Voltage (V<sub>DS): The STP16N10L has a maximum drain-source voltage of 100V, which allows it to handle high voltage applications with ease.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of 16A, providing a high level of performance for power-intensive operations.
  • Low On-state Resistance (R<sub>DS(on)): With a low on-state resistance, this MOSFET ensures minimal power loss during operation, improving overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and enhancing performance in high-frequency circuits.
  • Gate Charge (Q<sub>g): The STP16N10L has a low gate charge, which contributes to its fast switching capabilities and reduces the power required to control the MOSFET.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and stability across various environmental conditions.

Applications

The STP16N10L MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • High-efficiency switching for power regulation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP16N10L is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can rely on this MOSFET for consistent performance and durability in their electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official STP16N10L datasheet provided by STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess