Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650 V 6A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB Insulated
Family Name STPSC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-14199-5, 497-14199-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935621-STPSC6TH13TI
Ultra Librarian 3D Model Ultra Librarian STPSC6TH13TI CAD Model

Description

The STPSC6TH13TI is a cutting-edge Silicon Carbide Power Schottky Diode developed by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to offer superior performance in applications requiring high efficiency, fast switching, and improved thermal management.

Key Features

  • High Voltage Rating: The STPSC6TH13TI is capable of withstanding voltages up to 650V, making it ideal for high-voltage power supplies and converters.
  • Low Forward Voltage Drop: With its low V<sub>f, this diode ensures minimal power loss and high efficiency, which is crucial for energy-sensitive applications.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust performance during transient conditions.
  • Temperature Stability: The Silicon Carbide material provides excellent thermal stability, allowing the diode to operate reliably over a wide temperature range.
  • Reduced Reverse Recovery Time: Its fast switching characteristics minimize energy waste during the transition from conducting to non-conducting states.

Applications

The STPSC6TH13TI is suitable for a variety of power applications, including:

  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters

Package and Quality

The STPSC6TH13TI is housed in an insulated TO-220 package, which provides isolation from the heatsink and simplifies assembly. STMicroelectronics ensures high manufacturing standards, offering a product that meets rigorous quality and performance requirements.

By incorporating the STPSC6TH13TI into your designs, you can achieve increased efficiency, reduced thermal issues, and high reliability, making it an excellent choice for modern power conversion challenges.

You May Also Be Interested in

Panjit
Lowest to $2.7183
ECAD model for SB2040CT
MagnaChip Semiconductor
Need more? Email Us
ECAD model for MDD1752
Panjit
Lowest to $3.1101
ECAD model for SB2045CT
Panjit
Lowest to $9.5908
ECAD model for SB1660CT
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
ECAD model for VS-VSKCS203/100
IXYS
DIODE MODULE GP 1800V 310A Y1-CU
Need more? Email Us
ECAD model for MDD312-18N1
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 20V 3A DPAK
Lowest to $0.2639
ECAD model for MBRD620CTT4
NXP / Nexperia
Schottky barrier (double) diodes
Need more? Email Us
ECAD model for 1PS59SB14
Panjit
Lowest to $4.8247
ECAD model for UF1602FCT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9223 $50.9899
32+ $3.2183 $102.9856
49+ $3.1178 $152.7722
67+ $3.0172 $202.1524
86+ $2.9166 $250.8276
115+ $2.6149 $300.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,340 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention