EN
  • EN
  • DE

STPTIC-27G2C5

Part No STPTIC-27G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844488-STPTIC-27G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-27G2C5 CAD Model

Description

The STPTIC-27G2C5 is a cutting-edge product from STMicroelectronics, renowned for its high-performance semiconductor solutions. This product is designed to cater to the demanding needs of modern electronic applications, ensuring reliability and efficiency.

At the heart of the STPTIC-27G2C5 is an advanced technology that enables it to perform with exceptional precision. It is an integrated circuit that has been engineered to provide optimal functionality in a compact form factor, making it suitable for integration into a wide variety of electronic devices.

One of the key features of the STPTIC-27G2C5 is its robust thermal management. This product is built to withstand high temperatures without compromising performance, ensuring that it can operate effectively even in harsh environments. Additionally, the STPTIC-27G2C5 boasts a high level of energy efficiency, which not only reduces the operational costs but also minimizes the environmental impact of the devices it powers.

The versatility of the STPTIC-27G2C5 is another aspect that makes it stand out. It can be used in a diverse range of applications, from consumer electronics to industrial systems. Whether it's being utilized in complex machinery or everyday gadgets, this product delivers consistent performance that manufacturers and end-users can rely on.

STMicroelectronics has also ensured that the STPTIC-27G2C5 is compliant with the latest industry standards and regulations. This commitment to quality and safety means that customers can integrate this product into their designs with confidence, knowing that it meets the stringent requirements set forth by regulatory bodies.

To support developers and engineers, STMicroelectronics offers comprehensive documentation and technical support for the STPTIC-27G2C5. This includes detailed datasheets, application notes, and design resources to streamline the product integration process. With such resources at hand, the STPTIC-27G2C5 is not just a component; it is a solution that propels the innovation and efficiency of electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7129 $60.5965
200+ $0.5850 $117.0000
310+ $0.5666 $175.6460
425+ $0.5484 $233.0700
545+ $0.5301 $288.9045
730+ $0.4753 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess