EN
  • EN
  • DE

STR731FV0T7

Part No STR731FV0T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 100-LQFP
Win Source Part Number 054011-STR731FV0T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR731FV0T7 CAD Model

Description

Product Overview: STR731FV0T7 from STMicroelectronics

The STR731FV0T7 is a robust and versatile microcontroller unit (MCU) produced by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STR7 family of microcontrollers that are designed to offer a perfect blend of performance, power efficiency, and peripheral set for a wide range of applications.

Key Features

  • Core: The STR731FV0T7 is built around an ARM7TDMI 32-bit RISC processor core that operates at a maximum frequency of 59 MHz, offering a balanced compromise between processing power and power consumption.
  • Memory: It comes equipped with 256 KB of embedded Flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Connectivity: This MCU features a variety of communication interfaces, including USB, CAN, UART, SPI, and I2C, allowing for easy integration into different systems and support for a range of communication protocols.
  • Timers and PWM: Multiple 16-bit timers with PWM capabilities are available, making it suitable for complex timing operations and motor control applications.
  • Analog Features: It provides 10-bit ADCs (Analog-to-Digital Converters) for analog signal processing and monitoring tasks, enhancing its utility in sensor-based systems.
  • Robust I/O: A rich set of I/O ports is provided, enabling the MCU to interface with a wide array of peripherals and external devices.
  • Supply Voltage: The operating voltage range is from 3.0V to 3.6V, catering to low-power requirements without compromising performance.

Applications

The STR731FV0T7 is well-suited for a diverse set of applications, including industrial control systems, automotive electronics, robotics, point-of-sale terminals, and medical devices. Its robust feature set ensures that it can handle the demands of complex and sophisticated electronic systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STR731FV0T7 is designed to meet the stringent requirements of industrial applications and is characterized by its long-term reliability. This MCU is a testament to STMicroelectronics' dedication to providing solutions that engineers can depend on for their critical projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8401 $71.3604
8+ $14.6385 $117.1080
13+ $14.1811 $184.3543
17+ $13.7226 $233.2842
22+ $13.2652 $291.8344
30+ $11.8930 $356.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess