EN
  • EN
  • DE

STR735FZ1T6

Part No STR735FZ1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI 32-bit MCU with Flash, 3x CAN, 4 UARTs, 20 timers, ADC, 12 comm. interfaces | IC MCU 32BIT 128KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM7
Data Bus Width 32-Bit
Speed 36MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 112
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Family Part Number STR73*F
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1261967-STR735FZ1T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR735FZ1T6 CAD Model

Description

Introducing the STR735FZ1T6 Microcontroller from STMicroelectronics

The STR735FZ1T6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance 32-bit MCU is based on the ARM7TDMI-S™ processor core, integrating a rich set of peripherals and memory interfaces to provide a flexible and efficient solution for complex control tasks.

With a maximum operating frequency of up to 60 MHz, the STR735FZ1T6 delivers an optimal balance between processing power and power consumption, making it an ideal choice for both industrial and consumer applications that require a high level of integration and low power operation.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU core, capable of running up to 60 MHz.
  • Memory: Equipped with a diverse set of memory options including up to 256 KB of Flash memory and up to 16 KB of RAM for efficient data and code storage.
  • Peripherals: A comprehensive suite of peripherals including USB, CAN, UART, SPI, I2C interfaces, and multiple 16-bit timers, providing the necessary tools for complex communication and control tasks.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels allows for precise analog signal measurement and conversion.
  • PWM: Advanced PWM outputs for motor control and other applications requiring precise pulse width modulation.
  • Power Management: Multiple power-saving modes, including Idle and Power-down modes, help to reduce power consumption and extend battery life in portable devices.
  • Debugging: JTAG interface support for straightforward debugging and programming.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.

The STR735FZ1T6 MCU is supported by a robust development ecosystem, including software libraries, development boards, and a suite of tools for programming and debugging, which accelerates the development process and helps bring products to market faster.

Whether you are developing sophisticated industrial control systems, building smart IoT devices, or innovating within the automotive sector, the STR735FZ1T6 offers a reliable and feature-rich platform that can meet your design challenges head-on.

For more information, datasheets, and technical support, visit the official STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2715 $60.2715
3+ $49.4536 $148.3608
4+ $47.9080 $191.6320
5+ $46.3626 $231.8130
7+ $44.8172 $313.7204
9+ $40.1810 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 757 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess