Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose AMD CPU
Input Crystal
Output LVTTL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 012985-CDC960DL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC960DL CAD Model

Description

CDC960DL Configurable Clock Controller

The CDC960DL is an advanced configurable clock controller developed to manage complex timing requirements with efficiency. Its adaptability serves well in dynamic and demanding environments such as automotive and industrial sectors.

  • Applications:
    • Automotive electronics
    • Industrial control systems
    • Robotics
  • Features:
    • Flexible configuration options
    • Enhanced timing accuracy
    • Integrated power management
  • Benefits:
    • Optimizes performance for complex tasks
    • Increases system stability
    • Lowers operational risks

The CDC960DL empowers industries by delivering precision timing control, bringing forth unprecedented advancements in reliability and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B07959-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B00350-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B02556-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B08393-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B06460-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B07016-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B07536-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B08051-GMR
Diodes Incorporated
IC CLOCK GENERATOR TSSOP
Lowest to $1.1147
ECAD model for PI6C557-03LEX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention