EN
  • EN
  • DE

STRVS142X02F

Part No STRVS142X02F
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 102VWM 142VC DO201 / 142V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series STRVS
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 102V
Voltage - Breakdown (Min) 114V
Voltage - Clamping (Max) @ Ipp 142V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power Line Protection No
Applications MOSFET Protection
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number STRVS142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-13720-3,497-13720-1,-497-13720-1,-497-13720-3
Standard Package 600
Win Source Part Number 990437-STRVS142X02F
Ultra Librarian 3D Model Ultra Librarian STRVS142X02F CAD Model

Description

STMicroelectronics STRVS142X02F Transil™ ESD Protection Diode

The STRVS142X02F is a state-of-the-art Transil™ diode designed by STMicroelectronics, a global semiconductor leader, to provide robust electrostatic discharge (ESD) protection for sensitive electronic components. This high-performance device is specifically engineered to safeguard voltage-sensitive devices from transient voltage spikes, ensuring reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The STRVS142X02F offers a stand-off voltage of 42V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Surge Capability: With its ability to handle surge currents of up to 1.5 kA (8/20 μs), this diode provides reliable protection against high energy transients.
  • Low Clamping Voltage: The device ensures a low clamping voltage during transient events, minimizing the risk of damage to the protected component.
  • Package: Housed in an SMB (DO-214AA) package, the STRVS142X02F is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • Temperature Range: It operates within a wide junction temperature range of -40°C to +175°C, ensuring performance stability across various environmental conditions.

Applications

The STRVS142X02F is ideal for protecting sensitive circuits found in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power supply units
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STRVS142X02F is no exception, as it is designed and manufactured to meet the stringent requirements of industry standards. It provides a reliable solution for ESD protection, helping to extend the life of electronic products and reduce the incidence of premature failure.

By choosing the STRVS142X02F from STMicroelectronics, designers and engineers can ensure their electronic designs are well-protected against the challenges posed by transient voltage events, maintaining performance and safety in their applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess