Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 700mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 100 @ 1A, 2V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1114183-STS01DTP06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS01DTP06 CAD Model

Description

The STS01DTP06 is a state-of-the-art semiconductor device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This product exemplifies the company's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Precision: The STS01DTP06 offers exceptional accuracy and stability, making it an ideal choice for applications where precise measurements are critical.
  • Durability: Built to withstand harsh conditions, this device maintains its performance over a wide temperature range and is resistant to mechanical stress.
  • Energy Efficiency: With its low power consumption, the STS01DTP06 helps extend the battery life of portable devices and reduces energy costs for wired systems.
  • Compact Design: The small form factor of the STS01DTP06 enables its integration into space-constrained applications without compromising functionality.
  • Easy Integration: This product is designed for easy implementation into existing systems, thanks to its compatibility with standard interfaces and its user-friendly configuration.

Applications

The versatility of the STS01DTP06 allows it to be used in a variety of applications, including:

  • Automotive systems for monitoring and control
  • Industrial automation for process regulation
  • Consumer electronics for enhanced device performance
  • Medical devices where precision is paramount
  • Telecommunication systems for reliable data transmission

Technical Specifications

The STS01DTP06 boasts a robust set of technical specifications that ensure top-notch performance in demanding scenarios. These specifications include a wide operating voltage range, high-speed signal processing capabilities, and compatibility with various communication protocols.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor market, renowned for its innovative approach to product development. The company is dedicated to creating products that help shape a smarter, greener, and more connected world. With a focus on sustainability and social responsibility, STMicroelectronics continues to push the boundaries of technology to deliver solutions that meet the evolving needs of its customers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 60V 1A 6HUSON
Need more? Email Us
ECAD model for PBSS4160PAN,115
Nexperia USA Inc.
TRANS NPN/PNP 100V 3A LFPAK56D
Need more? Email Us
ECAD model for PHPT610030NPKX
Nexperia USA Inc.
TRANS 2NPN 60V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4260PAN,115
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.9825
ECAD model for TPL7407LD
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $6.8749
ECAD model for ULN2803ADWT
ON Semiconductor
TRANS 2PNP DUAL 40V 3A 8-SOIC
Need more? Email Us
ECAD model for NSV40300MDR2G
Nexperia USA Inc.
TRANS NPN/PNP 30V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4230PANP,115
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-SOIC
Lowest to $0.5955
ECAD model for ULN2003LVD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
Lowest to $0.9009
ECAD model for ULN2004AID

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention