EN
  • EN
  • DE

STS10P3LLH6

Part No STS10P3LLH6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description High avalanche ruggedness | MOSFET P-CH 30V 10A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 12mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs 33nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3350pF at 25V
Power Dissipation (Maximum) 2.7W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261995-STS10P3LLH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS10P3LLH6 CAD Model

Description

Introducing the STS10P3LLH6 Power MOSFET from STMicroelectronics

The STS10P3LLH6 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a testament to STMicroelectronics' commitment to providing high-performance and energy-efficient components for a wide range of electronic applications.

The STS10P3LLH6 is part of the STripFET™ VI DeepGATE™ technology, which ensures an optimal trade-off between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), leading to highly efficient power management. This Power MOSFET is specifically engineered to achieve low conduction losses and minimal switching losses, making it an excellent choice for high-efficiency power conversion and management tasks.

Key Features of STS10P3LLH6:

  • Low Threshold Drive: The device operates at low gate drive voltages, which makes it compatible with a broad range of drive circuits and reduces power consumption during operation.
  • High Switching Efficiency: With its fast switching performance, the STS10P3LLH6 minimizes energy losses during the transition from on to off states and vice versa, which is crucial for applications that require frequent switching.
  • Robust Thermal Performance: The MOSFET comes in a PowerFLAT™ 5x6 package, which offers excellent thermal resistance. This ensures stable operation even under high current conditions and extends the longevity of the device.
  • Environmentally Friendly: STMicroelectronics adheres to environmentally conscious manufacturing processes, and the STS10P3LLH6 is designed to meet RoHS and Halogen-free compliance, making it a sustainable choice for eco-friendly applications.

Applications:

The versatility of the STS10P3LLH6 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting Solutions

Whether you are designing power supplies, optimizing motor controls, or developing advanced lighting systems, the STS10P3LLH6 offers the efficiency, reliability, and performance that modern electronic applications demand. With its cutting-edge technology and adherence to rigorous quality standards, the STS10P3LLH6 is an excellent choice for your power MOSFET needs.

Explore the capabilities of the STS10P3LLH6 and discover how STMicroelectronics is powering innovation across industries with advanced semiconductor solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4628 $51.1980
85+ $1.2003 $102.0255
130+ $1.1628 $151.1640
180+ $1.1253 $202.5540
230+ $1.0877 $250.1710
310+ $0.9752 $302.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess