Product Overview: STS7DNH3LL - STMicroelectronics
The STS7DNH3LL from STMicroelectronics is a high-efficiency, dual N-channel MOSFET, designed to deliver top-notch performance for a wide range of applications. This product is part of ST's STripFET™ VII DeepGATE™ technology, which is renowned for reducing on-state resistance while providing a high switching performance, making it an ideal choice for power management tasks.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, which ensures low conduction losses and enhances the overall efficiency of the system it is integrated into.
- High Current Capability: With the ability to handle high currents, the STS7DNH3LL is suitable for demanding applications that require robust power handling.
- Low On-Resistance (R<sub>DS(on)): It boasts a very low on-state resistance, which minimizes power loss and heat generation during operation.
- 100% Avalanche Tested: Reliability is a key aspect of this product, and it has been 100% tested for avalanche ruggedness, ensuring its durability and longevity in the field.
Applications
The versatility of the STS7DNH3LL makes it suitable for a broad array of applications, including but not limited to:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Control Systems
- Computing and Server Applications
- Automotive Applications
- High-Efficiency Power Management Circuits
Environmental & Quality Certifications
STMicroelectronics is committed to environmental sustainability and quality. The STS7DNH3LL complies with the highest standards, including RoHS and is produced in facilities that are ISO 9001:2015 and ISO/TS 16949:2009 certified, ensuring that you receive a product that is both environmentally friendly and of the highest quality.
In summary, the STS7DNH3LL is a state-of-the-art, dual N-channel MOSFET that offers exceptional performance, efficiency, and reliability for a wide range of power management applications.