EN
  • EN
  • DE

STTH1202FP

Part No STTH1202FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 12A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package TO-220-2 Full Pack
Manufacturer Package TO-220FPAC
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262138-STTH1202FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH1202
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STTH1202FP CAD Model

Description

STTH1202FP - High Efficiency Ultrafast Diode

The STTH1202FP, manufactured by STMicroelectronics, is a state-of-the-art ultrafast diode specifically engineered for high efficiency and reliability in demanding applications. This diode is a standout component in the realm of power rectification, offering superior performance for switch mode power supplies and high-frequency converters.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 200V, the STTH1202FP is designed to handle high stress conditions in power circuits.
  • Ultrafast Switching: The diode's ultrafast recovery time minimizes energy loss and ensures efficient operation, particularly suitable for high-frequency power switching.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode reduces thermal and conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: It can withstand high surge currents, making it robust against transient conditions and enhancing the durability of the end application.
  • Insulated Package: The STTH1202FP comes in an insulated package, providing improved thermal resistance and mechanical protection, while also making it easier to handle and install.

Applications

The versatility of the STTH1202FP allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Switch mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • High-frequency inverters
  • Freewheeling diodes in converter circuits
  • Snubber diodes
  • Automotive charging systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and quality. The STTH1202FP complies with various international standards, ensuring that it meets the requirements for environmental safety and performance excellence. The product is RoHS compliant and is designed with the consideration for reducing hazardous substances in electronic components.

Whether you're developing advanced power supply solutions or looking for a reliable component for high-speed switching, the STTH1202FP offers the performance and reliability that engineers and designers need to create cutting-edge electronic systems.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7163 $60.0705
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1446 $349.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess