EN
  • EN
  • DE

STTH1502D

Part No STTH1502D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 15A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 36ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054303-STTH1502D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1502D CAD Model

Description

The STTH1502D, from the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art ultrafast diode designed specifically for high efficiency in a variety of switching applications. This diode is part of the Turbo 2 ultrafast high voltage series, and it is well-suited for use in modes that require high voltage and high frequency.

Key Features

  • Voltage Rating: The STTH1502D has a repetitive peak reverse voltage (VRRM) of 200 V, making it ideal for applications requiring a high voltage rating.
  • Current Rating: With an average forward current (IF(AV)) of 15 A, this component can handle significant current, ensuring robust performance in demanding conditions.
  • Ultrafast Recovery Time: The diode boasts an extremely fast recovery time, typically less than 35 ns, which is crucial for high efficiency and minimal power loss in fast-switching circuits.
  • Low Forward Voltage Drop: The forward voltage drop (VF) is very low, typically 0.95 V, which contributes to reduced power dissipation and improved system efficiency.
  • High Thermal Resistance: The device comes in a fully molded insulated package, providing excellent thermal resistance and mechanical protection.

Applications

The STTH1502D is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Freewheeling diodes in converters and motor control circuits
  • Power management devices
  • Snubber diodes
  • Other high-frequency rectification processes

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STTH1502D is no exception, and it is manufactured to work reliably under a wide temperature range, ensuring performance stability in various environmental conditions. Its robust design and construction make it a preferred choice for engineers and professionals seeking components that deliver both efficiency and durability.

For detailed specifications, technical datasheets, and support resources, please visit the official STMicroelectronics website.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7806 $50.7390
160+ $0.6405 $102.4800
245+ $0.6205 $152.0225
335+ $0.6005 $201.1675
435+ $0.5805 $252.5175
580+ $0.5204 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess