EN
  • EN
  • DE

STTH152

Part No STTH152
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH EFFICIENCY ULTRAFAST DIODE | DIODE GEN PURP 200V 1.5A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 950mV at 1.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 32ns
Current - Reverse Leakage at Vr 1.5μA at 200V
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction 175°C (Maximum)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1262153-STTH152
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH152 CAD Model

Description

The STTH152 is a high-efficiency ultrafast diode engineered by STMicroelectronics, a leader in the semiconductor industry. This state-of-the-art diode is designed to meet the stringent requirements of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power conversion systems.

Key Features

  • Ultrafast Switching: The STTH152 boasts an exceptionally fast reverse recovery time, which is crucial for efficiency in fast-switching applications.
  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 200V, it is suitable for high voltage operations, providing robust performance in demanding environments.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (VF), which translates to reduced power losses and improved system efficiency.
  • High Surge Current Capability: Its ability to handle high surge currents makes it reliable for applications that experience transient overloads.

Applications

The STTH152 is versatile and can be used in a variety of applications, including:

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber and clamping circuits
  • Adapters and on-board DC/DC converters
  • Lighting systems

Technical Specifications

Parameter Value
Package DO-15
Repetitive Peak Reverse Voltage (VRRM) 200V
Average Forward Current (IF(AV)) 1.5A
Forward Voltage Drop (VF) @ IF 0.95V @ 1A
Reverse Recovery Time (trr) 25ns
Operating Junction Temperature Range (TJ) -40°C to +175°C

The STTH152 is a reliable and durable diode that offers excellent performance for high-speed switching applications. Its advanced features ensure that it meets the needs of modern power conversion systems, making it an essential component for electronics designers and manufacturers.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess