EN
  • EN
  • DE

STTH16003TV1

Part No STTH16003TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 300V 60A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 80A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 200μA @ 300V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212407-STTH16003TV1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH16003TV1 CAD Model

Description

The STTH16003TV1 is a state-of-the-art ultrafast high voltage rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is specifically engineered to meet the rigorous demands of modern high-frequency power supplies and other power conversion applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 1600 V, the STTH16003TV1 is suitable for applications requiring high voltage withstand capability.
  • Ultrafast Reverse Recovery Time: The device boasts an extremely fast reverse recovery time, minimizing losses in high-efficiency power supplies.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this rectifier ensures reduced power dissipation and improved efficiency.
  • High Surge Current Capability: Its high surge current capability makes it ideal for handling high peak loads and transient conditions.

Applications

The STTH16003TV1 is ideally suited for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Freewheeling diodes in power factor correction circuits
  • Snubber diodes

Technical Specifications

Parameter Value
Package ISOTOP
Reverse Voltage (VR) 1600 V
Average Forward Current (IF(AV)) 30 A
Reverse Recovery Time (trr) Ultrafast
Operating Junction Temperature (Tj) -40°C to +175°C

Quality and Reliability

STMicroelectronics is committed to delivering high quality and reliability in all of their products. The STTH16003TV1 has undergone rigorous testing to ensure optimal performance under various conditions and complies with the industry standards for quality and reliability.

For detailed information about the STTH16003TV1, including datasheets, technical documentation, and support resources, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1838 $88.3676
3+ $36.2534 $108.7602
5+ $35.1205 $175.6025
6+ $33.9876 $203.9256
8+ $32.8547 $262.8376
11+ $29.4559 $324.0149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess