Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage at Vr 2μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH2L06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262172-STTH2L06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STTH2L06 CAD Model

Description

The STTH2L06, designed and manufactured by STMicroelectronics, is a state-of-the-art ultrafast recovery diode that is specifically engineered to boost the efficiency of switching applications. This high-performance diode is a perfect fit for a range of electronic applications, particularly in power supply units and converters where fast switching is a critical requirement.

Key Features

  • Low Forward Voltage Drop: The STTH2L06 offers a very low forward voltage drop, which significantly reduces power losses and enhances overall efficiency during operation.
  • High Switching Speed: With an ultrafast recovery time, this diode is capable of switching at high frequencies, which is ideal for modern high-efficiency power converters and SMPS (Switched-Mode Power Supply).
  • High Reliability: This diode is built to withstand harsh conditions, offering a robust solution with high surge current capability for a reliable performance.
  • Soft Recovery Characteristics: The device exhibits soft recovery behavior that minimizes electromagnetic interference (EMI) and reduces stress on the diode during switching, providing a longer operational life.

Applications

The versatility of the STTH2L06 makes it suitable for a wide variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • Power factor correction circuits
  • Reverse battery protection

Specifications

The STTH2L06 comes with the following specifications:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 600 V
  • Average Forward Current (I<sub>F(AV)): 2 A
  • Operating Junction Temperature Range: -40°C to +175°C

STMicroelectronics' commitment to quality and innovation is reflected in the STTH2L06, making it a top choice for designers looking to enhance the performance and reliability of their power management systems. With its superior switching capabilities and robust design, the STTH2L06 is a valuable component for any high-efficiency power conversion application.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.0467
ECAD model for SMBT1232LT1G
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ECAD model for RB530S-30GTE61
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4886 $52.1010
85+ $1.2214 $103.8190
130+ $1.1833 $153.8290
175+ $1.1451 $200.3925
230+ $1.1069 $254.5870
305+ $0.9924 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention