EN
  • EN
  • DE

STTH30L06

Part No STTH30L06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262184-STTH30L06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH30L06 CAD Model

Description

The STTH30L06, designed and manufactured by STMicroelectronics, is an ultrafast high voltage rectifier that has been engineered to meet the stringent requirements of high efficiency power supplies. This rectifier is particularly well-suited for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH30L06 is capable of handling high voltage requirements, making it ideal for a wide range of applications.
  • Current Capacity: It offers a forward current of 30A, ensuring that it can support applications requiring high current flow.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time which minimizes energy loss and improves efficiency, especially in fast-switching scenarios.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) contributes to reduced power dissipation and improved thermal performance.
  • High Thermal Resistance: The STTH30L06 has a high junction to case thermal resistance, allowing it to maintain performance even under high temperature operating conditions.

Applications

The versatility of the STTH30L06 makes it suitable for a variety of applications, including:

  • Power management in servers and telecom systems.
  • Power supplies for consumer electronics such as TVs and PCs.
  • Industrial power supplies for control systems and drives.
  • Renewable energy systems like solar inverters and wind turbines.

Package and Quality

The STTH30L06 is available in a TO-220AB package, which is known for its robustness and ability to handle high-power circuits. STMicroelectronics ensures that its products meet high-quality standards, with the STTH30L06 being no exception. It is designed to offer reliability and performance in the most demanding conditions.

With its combination of high voltage capability, fast switching speeds, and efficiency, the STTH30L06 from STMicroelectronics represents a superior choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Linear Technology
Lowest to $9.1303
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Lowest to $20.1698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess