Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103970-STTH310S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH310S
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH310S CAD Model

Description

STTH310S - High-Efficiency Power Rectifier by STMicroelectronics

The STTH310S, brought to you by STMicroelectronics, is a state-of-the-art high-efficiency power rectifier designed for switching power supplies and other power conversion systems. This robust component is adept at handling high surge currents while maintaining a low forward voltage drop, ensuring energy-efficient operation for a wide array of applications.

Key Features:

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STTH310S is capable of sustaining reliable performance even under high temperature conditions, making it ideal for demanding environments.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency, a crucial factor for energy-sensitive designs.
  • Ultra-Fast Switching: The device's ultra-fast switching capabilities minimize switching losses and provide improved performance in high-frequency operations.
  • High Surge Capability: The STTH310S is engineered to withstand high surge currents, ensuring durability and stability in the event of transient overloads.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power adapters
  • Lighting circuits
  • On-board DC/DC converters
  • Reverse battery protection

The device is encapsulated in a robust package that is designed to optimize the thermal performance and enhance the overall reliability. The STTH310S is a perfect choice for engineers looking to improve the efficiency of their power conversion systems without compromising on performance or durability. Whether it's for industrial power supplies, consumer electronics, or automotive applications, the STTH310S from STMicroelectronics offers a blend of efficiency, speed, and thermal resilience that is hard to match.

With its exceptional features and proven reliability, the STTH310S is a testament to STMicroelectronics' commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.0467
ECAD model for SMBT1232LT1G
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4883 $51.2715
250+ $0.4007 $100.1750
390+ $0.3881 $151.3590
535+ $0.3756 $200.9460
690+ $0.3631 $250.5390
925+ $0.3255 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention