EN
  • EN
  • DE

STTH4R02

Part No STTH4R02
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery diode | DIODE GEN PURP 200V 4A DO201AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 3μA at 200V
Mounting Style Through Hole
Manufacturer Package DO-201AB, DO-32, Axial
Supplier Device Package DO-201AB
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH4R02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262196-STTH4R02
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH4R02 CAD Model

Description

The STTH4R02 from STMicroelectronics is a state-of-the-art ultra-fast high voltage diode, designed to meet the stringent requirements of modern electronic applications. This diode is part of the Turbo 2 ultrafast high voltage series, and is particularly suited for switching power supplies, inverters, and as freewheeling diodes.

Key Features

  • Low Forward Voltage Drop: The STTH4R02 boasts a low forward voltage drop, which reduces power dissipation and improves efficiency.
  • High Switching Speed: With its ultra-fast switching capability, this diode ensures minimal switching losses and is ideal for high-frequency operations.
  • High Reliability: The robust construction and high reliability of the STTH4R02 make it a preferred choice for critical applications that demand long-term performance.
  • High Reverse Voltage: Rated at 200V, it is capable of withstanding high reverse voltages, making it suitable for high voltage applications.
  • Soft Recovery Characteristic: The diode has a soft recovery characteristic that minimizes electromagnetic interference (EMI) and reduces noise in electronic circuits.

Applications

The versatility of the STTH4R02 allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • Inverters
  • Freewheeling diodes in converters

Technical Specifications

Parameter Value
Reverse Voltage (VR) 200V
Average Forward Current (IF(AV)) 4A
Non-Repetitive Peak Forward Surge Current (IFSM) 50A
Operating Junction Temperature (Tj) -40°C to +175°C

The STTH4R02 is available in various packages, including the DO-201AD and DO-15, providing flexibility in design for PCB layout and assembly. With its superior performance and reliability, the STTH4R02 is an excellent choice for designers looking to enhance the efficiency and longevity of their high voltage applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess