EN
  • EN
  • DE

STTH6003TV1

Part No STTH6003TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194813-STTH6003TV1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH6003TV1 CAD Model

Description

STTH6003TV1 - High-Efficiency Power Rectifier by STMicroelectronics

The STTH6003TV1 is a state-of-the-art power rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to deliver high performance in power conversion applications and is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • High Reverse Voltage Capability: The STTH6003TV1 is capable of withstanding reverse voltages up to 300V, making it suitable for high-voltage applications.
  • Ultra-Fast Switching: With an ultra-fast switching speed, this rectifier minimizes switching losses and improves the efficiency of the power conversion process.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and higher efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: It is designed to handle high surge currents, providing robust performance and reliability under transient conditions.
  • Robust Construction: Encased in an insulated TO-220AC package, the STTH6003TV1 offers a high level of insulation and protection against environmental factors.

Applications

  • Switch-mode Power Supplies (SMPS)
  • High-frequency DC to DC Converters
  • Power Management Devices
  • Freewheeling Diodes in Inverter Stages
  • Energy Recovery Circuits

The STTH6003TV1 is designed to address the needs of modern high-performance power supply systems. Its ultra-fast switching capability and low forward voltage drop ensure that the rectifier operates with high efficiency, which is essential for reducing thermal stress and extending the life of the product. The device's high surge current capability provides an additional layer of reliability, making it a preferred choice for applications that may experience unexpected voltage spikes.

STMicroelectronics' commitment to quality and performance is embodied in the STTH6003TV1, making it an excellent choice for engineers and designers looking for a robust and efficient power rectification solution for their advanced electronic systems.

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4121 $72.0605
10+ $11.8249 $118.2490
16+ $11.4553 $183.2848
21+ $11.0857 $232.7997
27+ $10.7161 $289.3347
37+ $9.6084 $355.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess