Products specifications Report Issue?

Reference Date Code 1715+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 715902-RAM-2+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAM-2+ CAD Model

Description

The RAM-2+ is a broadband, coaxial attenuator manufactured by Mini-Circuits. It is a passive device designed to reduce the power level of a signal by a fixed amount over a wide frequency range. This attenuator is used in various RF and microwave applications for impedance matching, signal leveling, and protecting sensitive components.

Applications:

  • Test and Measurement: Used in test setups for calibrating instruments and reducing signal levels.
  • RF Systems: Implemented in RF transceivers, amplifiers, and receivers for impedance matching and signal leveling.
  • Microwave Systems: Employed in microwave communication systems for signal attenuation and control.
  • Radar Systems: Utilized in radar equipment for adjusting signal levels and protecting sensitive receivers.
  • Wireless Communications: Found in cellular base stations and other wireless communication systems.

Features:

  • 2dB Attenuation: Provides a fixed attenuation of 2 decibels.
  • DC to 18 GHz Frequency Range: Operates over a wide frequency range from DC to 18 GHz.
  • SMA Connectors: Equipped with SMA connectors for easy connectivity.
  • Low VSWR: Minimizes signal reflections.
  • High Power Handling: Withstands moderate power levels.
  • Rugged Construction: Built to withstand harsh environmental conditions.
  • Precise Attenuation Value: Ensures accurate signal attenuation.

Benefits:

  • Accurate Signal Attenuation: Provides precise and reliable signal attenuation.
  • Broadband Operation: Operates over a wide frequency range.
  • Low Signal Reflection: Minimizes signal reflections for improved system performance.
  • Easy Integration: Simplifies system design and reduces development time.
  • Robust Construction: Ensures reliable operation in harsh environments.
  • Cost-Effective: Offers a cost-effective solution for signal attenuation.

Additional Details:

The RAM-2+ is a passive device and does not require any external power source. It is a widely used attenuator due to its combination of accurate attenuation, broadband operation, and rugged construction. It is suitable for a wide range of RF and microwave applications. The SMA connectors ensure compatibility with many standard RF cables and equipment.

You May Also Be Interested in

Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.6415 $167.6415
2+ $162.0531 $324.1062
3+ $145.2894 $435.8682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,690 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention