EN
  • EN
  • DE

STTH60L06C

Part No STTH60L06C
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262210-STTH60L06C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH60L06C CAD Model

Description

The STTH60L06C, manufactured by STMicroelectronics, is a state-of-the-art ultrafast high voltage diode, engineered to deliver exceptional performance in power conversion applications. This diode is specifically designed to optimize the efficiency in high frequency converters, offering a perfect blend of low forward voltage drop and ultrafast switching capabilities.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of up to 600V, the STTH60L06C is suitable for high voltage applications, ensuring reliability and robustness in harsh electrical environments.
  • Ultrafast Switching Speed: The diode features an extremely fast reverse recovery time, minimizing energy losses during switching and improving the overall efficiency of the application.
  • Low Forward Voltage Drop: The low forward voltage drop reduces thermal and conduction losses, contributing to a higher efficiency in the system.
  • High Surge Current Capability: It is capable of handling high surge currents, making it ideal for applications that experience transient overloads.
  • Soft Recovery Characteristics: The device's soft recovery behavior reduces electromagnetic interference (EMI), which is crucial for compliance with regulatory standards in sensitive applications.

Applications

The STTH60L06C is versatile and can be utilized in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • High frequency rectifiers in power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH60L06C is no exception, and it is manufactured to meet the highest industry standards for performance and reliability, ensuring a long operating life and consistent performance in a wide range of operating conditions.

Environmental Compliance

The STTH60L06C is RoHS compliant and free from environmentally harmful substances, reflecting STMicroelectronics' dedication to environmental sustainability and global ecological responsibility.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess