Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1.8V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 10μA at 300V
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH8R03
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262218-STTH8R03D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH8R03D CAD Model

Description

STTH8R03D - Ultrafast Recovery Diode from STMicroelectronics

The STTH8R03D is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to meet the stringent requirements of high-efficiency converter and freewheeling diodes for switch mode power supplies and other power conversion applications.

With a reverse voltage of 300V and an average forward current of 8A, the STTH8R03D is capable of handling high power density systems. This diode's ultrafast recovery time significantly reduces switching losses and enhances the overall efficiency of power conversion systems.

The STTH8R03D boasts a low forward voltage drop, which minimizes conduction losses, contributing to the diode's high efficiency. This characteristic makes it an excellent choice for applications where power efficiency is critical, such as in LED lighting systems, solar inverters, and power supplies for consumer electronics.

Constructed with STMicroelectronics' advanced silicon technology, the STTH8R03D ensures robust performance and reliability. Its package is designed for optimal thermal performance, ensuring that the diode operates within safe temperature ranges even under high current conditions. The device's package is also RoHS compliant and halogen-free, making it suitable for environmentally conscious applications.

Key features of the STTH8R03D include:

  • Ultrafast recovery time for increased efficiency
  • Low forward voltage drop to minimize conduction losses
  • High reverse voltage capability for robust operation
  • High forward surge capability for resilience against high surge currents
  • Compliance with RoHS and halogen-free standards

The STTH8R03D is an ideal solution for designers looking to enhance the performance of their power conversion systems. Its combination of speed, efficiency, and reliability makes it a versatile component for a wide range of applications. Whether you're developing power supplies, inverters, or any other equipment requiring efficient power management, the STTH8R03D from STMicroelectronics is a choice worth considering.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ECAD model for RB530S-30GTE61
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E
Bourns Inc.
DIODE SCHOTTKY 40V 2A 1206
Lowest to $0.3643
ECAD model for CD1206-B240
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.0467
ECAD model for SMBT1232LT1G
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0346 $51.7300
120+ $0.8489 $101.8680
185+ $0.8224 $152.1440
255+ $0.7958 $202.9290
325+ $0.7693 $250.0225
435+ $0.6897 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention