EN
  • EN
  • DE

STUSB06EHTR

Part No STUSB06EHTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 16BCC  /  1/1 Transceiver USB 16-BCC (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-BCC (3x3)
Base Product Number STUSB06
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261548-STUSB06EHTR
Ultra Librarian 3D Model Ultra Librarian STUSB06EHTR CAD Model

Description

STUSB06EHTR USB Type-C Controller

The STUSB06EHTR from STMicroelectronics is a cutting-edge USB Type-C controller designed for sink devices, providing a comprehensive solution for managing USB Type-C connections. This compact and highly integrated IC is part of STMicroelectronics' commitment to delivering advanced connectivity options for modern electronic devices.

Key Features

  • USB Type-C Rev. 1.2 Compliant: The STUSB06EHTR adheres to the latest USB Type-C specifications, ensuring compatibility with a wide range of devices and cables.
  • Integrated Protection: The device features built-in short-circuit, over-voltage, and electrostatic discharge (ESD) protection, safeguarding connected devices from electrical hazards.
  • Power Delivery Support: It supports USB Power Delivery (PD) negotiation, which enables devices to exchange power in a flexible and efficient manner, up to 100W (20V/5A).
  • Bi-Directional Power: The controller allows for bi-directional power flow, meaning that the USB Type-C port can be used for both power input and output, depending on the connected device's requirements.
  • Dead Battery Mode: This feature ensures that the device can still operate and negotiate USB PD even when the battery is fully discharged.
  • Configurable: Manufacturers can configure the STUSB06EHTR through I2C interface, allowing for customization to meet specific design requirements.

Applications

The STUSB06EHTR is suitable for a broad range of applications, including:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Power banks and battery chargers
  • USB Type-C docks and accessories
  • Industrial and automotive systems

Package and Quality

The STUSB06EHTR comes in a compact QFN-24 package, offering a space-saving design ideal for portable and space-constrained applications. The product is manufactured to meet the high-quality standards of STMicroelectronics, ensuring reliability and performance for critical applications.

With its robust feature set and compliance with USB Type-C and PD standards, the STUSB06EHTR stands out as a versatile and reliable choice for designers looking to integrate USB Type-C connectivity into their products.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess