Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Applications USB, Type-C Configuration
Supply Voltage (V) 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series STUSB47
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805422-STUSB4700QTR
Ultra Librarian 3D Model Ultra Librarian STUSB4700QTR CAD Model

Description

STUSB4700QTR USB Power Delivery Controller

The STUSB4700QTR from STMicroelectronics is a cutting-edge USB Power Delivery (PD) controller designed for sink devices. This highly integrated solution is part of STMicroelectronics' commitment to advancing USB technology, providing both flexibility and robustness for a wide range of applications. The STUSB4700QTR is specifically tailored to manage USB Type-C connections and communication, ensuring compatibility with the latest standards in USB power delivery.

Key Features

  • USB Type-C and Power Delivery Compliance: The STUSB4700QTR adheres to the latest USB PD 3.0 specifications, ensuring seamless operation with other compliant devices.
  • Configurable Power Profiles: It supports multiple power data objects (PDOs), allowing for flexible configuration of power requirements according to the needs of the sink device.
  • Integrated VBUS Voltage Monitoring: The controller includes built-in features for VBUS voltage monitoring, offering protection against overvoltage and undervoltage conditions.
  • Dead Battery Mode: This feature enables the device to power up even when the battery is fully discharged, ensuring functionality is maintained under all power conditions.
  • Customization via I2C: The device can be customized and controlled via an I2C interface, which allows for easy integration into a larger system design.

Applications

The STUSB4700QTR is ideal for a variety of applications that require USB Type-C connectivity and power delivery. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Industrial and Consumer Electronics
  • Charging Stations and Wall Chargers

Technical Specifications

The device is available in a QFN-32 package and is designed to operate over a wide temperature range. It requires a minimal number of external components, which simplifies the design and reduces the overall bill of materials for the end product.

With its robust feature set and compliance with the latest USB PD standards, the STUSB4700QTR from STMicroelectronics is an excellent choice for developers looking to implement USB PD in their sink devices.

You May Also Be Interested in

Maxim Integrated
IC AMD CORE SUPPLIES 40-TQFN / Processor PMIC 40-TQFN (6x6)
Lowest to $7.9685
ECAD model for MAX8774GTL+T
ON Semiconductor
AC DIMMER CONTROLLER
Need more? Email Us
ECAD model for FL5160MX
Rohm Semiconductor
IC PWR MGMT SW REG 32-VCSP
Need more? Email Us
ECAD model for BH6053GU
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP802SCN
Texas Instruments
Need more? Email Us
ECAD model for SNP1X21
Ricoh
Lowest to $0.7688
ECAD model for R5480K278CL-TR
NXP / Nexperia
IC FS56 SYSTEM BASIS / Automotive PMIC 32-HVQFN (5x5)
Lowest to $6.3615
ECAD model for MFS5600AMMA0ES
Maxim Integrated
IC DCDC CONV STPDN DL LDO 20TQFN
Lowest to $39.2906
ECAD model for MAX16922ATPH/V+
Maxim Integrated
IC TFT-LCD PWR SUPPLY 20TSSOP
Need more? Email Us
ECAD model for MAX16928BGUP/V+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9609 $59.7654
13+ $8.1731 $106.2503
19+ $7.9177 $150.4363
27+ $7.6623 $206.8821
34+ $7.4068 $251.8312
46+ $6.6406 $305.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,670 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention