EN
  • EN
  • DE

STUSB4761QTR

Part No STUSB4761QTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description STAND-ALONE USB PD CONTROLLER (W  /  USB, Type-C Controller PMIC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications USB, Type-C Controller
Current - Supply 900µA
Voltage - Supply 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number STUSB4761
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-STUSB4761QCT,497-STUSB4761QTR,497-STUSB4761QDKR
Standard Package 3,000
Win Source Part Number 978475-STUSB4761QTR
Ultra Librarian 3D Model Ultra Librarian STUSB4761QTR CAD Model

Description

STUSB4761QTR - USB Type-C Controller

The STUSB4761QTR from STMicroelectronics is a cutting-edge USB Type-C controller integrated circuit, designed to manage USB Type-C ports with Power Delivery (PD) capabilities. This highly versatile and efficient controller is suitable for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics that require USB-C connectivity with power delivery functionality.

Key Features

  • USB Type-C and Power Delivery Compliance: The STUSB4761QTR adheres to the latest USB Type-C and USB PD 3.0 specifications, ensuring interoperability with various devices and chargers.
  • Power Role Management: This controller can automatically negotiate power roles between source, sink, and dual-role devices, providing optimal charging and power management.
  • Integrated Protection Features: It includes over-voltage, over-current, and over-temperature protection, safeguarding connected devices and the controller itself from electrical hazards.
  • Programmable Power Supply: The device supports a wide range of programmable power supply (PPS) features, allowing for finer control over voltage and current during power delivery.
  • Dead Battery Provision: The STUSB4761QTR can manage power delivery even when the battery of the device is fully depleted, ensuring a reliable charge process.
  • Low Standby Current: It is designed to consume minimal power when in standby mode, extending battery life in portable applications.

Applications

The STUSB4761QTR is ideal for a variety of applications where USB Type-C connectivity with power delivery is essential. These include:

  • Consumer Electronics
  • Laptops and Desktop Computers
  • Smartphones and Tablets
  • Power Banks
  • Charging Stations and Docking Stations
  • Industrial and Automotive Systems

With its robust design and comprehensive feature set, the STUSB4761QTR from STMicroelectronics represents a reliable solution for managing USB Type-C ports with Power Delivery, ensuring devices can be charged safely and efficiently while maintaining data integrity and connectivity.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8032 $58.8672
51+ $2.3001 $117.3051
78+ $2.2281 $173.7918
108+ $2.1563 $232.8804
139+ $2.0845 $289.7455
186+ $1.8688 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess