Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348675-STV0672
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV0672 CAD Model

Description

The STV0672 from STMicroelectronics is a versatile, high-performance camera processor tailored for the rapidly growing digital still camera and PC camera markets. This advanced imaging solution is designed to provide an efficient and cost-effective way of integrating camera functionality into various consumer electronic devices.

At the heart of the STV0672 is a powerful image processing engine that supports a wide range of sensor types, including CMOS and CCD sensors. This flexibility allows manufacturers to design products with the sensor that best fits their performance and cost requirements. The processor is capable of handling image resolutions up to VGA (640x480 pixels), making it suitable for a variety of applications from web conferencing to high-quality digital photography.

The STV0672 boasts an array of features that enhance image quality, such as automatic white balance, gain control, and exposure control. These features ensure that the images produced are clear, vibrant, and accurately represent the scene being captured. Additionally, the processor supports various data formats, including YUV, RGB, and compressed JPEG, providing flexibility in storing and transmitting images.

One of the key advantages of the STV0672 is its ease of integration. The processor comes with a USB interface, which simplifies connectivity to PCs and other USB-enabled devices. This plug-and-play capability is particularly beneficial for PC cameras, as it allows for quick and easy setup without the need for complex drivers or additional hardware.

STMicroelectronics has also considered power efficiency in the design of the STV0672, making it an ideal choice for battery-operated devices where power consumption is a critical factor. The low-power operation extends the battery life of portable devices, ensuring that users can capture and share moments without worrying about running out of power.

Overall, the STV0672 is a highly integrated, feature-rich camera processor that offers manufacturers a reliable and cost-effective solution for incorporating digital imaging capabilities into a wide range of consumer electronics. Its combination of high image quality, ease of use, and power efficiency makes it a standout choice for any application requiring built-in camera functionality.

You May Also Be Interested in

SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.1216
ECAD model for SPP2341S23RGB
Sunplus
Need more? Email Us
ECAD model for SPLC093C-003A-C99
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.1513
ECAD model for SPN4412BS8RGB
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1706 $66.5826
50+ $2.6014 $130.0700
78+ $2.5199 $196.5522
107+ $2.4385 $260.9195
138+ $2.3583 $325.4454
184+ $2.1138 $388.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention