STV0903B - Dual HD Satellite Channel Demodulator from STMicroelectronics
The STV0903B is a state-of-the-art dual-channel demodulator designed by STMicroelectronics specifically for satellite broadcast systems. This advanced chip is engineered to support High Definition (HD) and Standard Definition (SD) digital video broadcasting, making it an ideal solution for multi-tuner applications such as personal video recorders (PVR), set-top boxes (STB), and PC cards.
Key Features
- Dual DVB-S2 Channels: The STV0903B efficiently handles two DVB-S2 channels simultaneously, providing flexibility and performance for advanced satellite systems.
- Advanced Modulation Support: This demodulator supports QPSK, 8PSK, 16APSK, and 32APSK modulation schemes, ensuring compatibility with a wide range of signal types and broadcast standards.
- Low Noise Figure: Designed with a low noise figure, it ensures high sensitivity and improved signal quality, which is crucial for receiving weak signals.
- High Symbol Rate: It can handle a wide range of symbol rates, from 1 Msps to 45 Msps for QPSK/8PSK and 1 Msps to 30 Msps for 16APSK/32APSK, offering versatility for various transmission scenarios.
- Reduced Power Consumption: The STV0903B is optimized for low power consumption, making it suitable for energy-efficient applications.
Applications
The STV0903B is designed for a variety of applications that require reliable and high-quality satellite signal reception. Its dual-channel capability makes it perfect for:
- High-end satellite set-top boxes
- Multi-tuner personal video recorders (PVR)
- PC satellite TV cards
- Professional broadcasting systems
Technical Specifications
The technical specifications of the STV0903B include:
- Supply voltage: 3.3V
- Package: LQFP144
- Operating temperature range: -40°C to +85°C
With its advanced features and robust performance, the STV0903B from STMicroelectronics represents a leading solution for dual-channel satellite demodulation, offering manufacturers and system designers a competitive edge in the rapidly evolving digital broadcasting market.