EN
  • EN
  • DE

STV9556

Part No STV9556
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 7.5 NS TRIPLE-CHANNEL HIGH VOLTAGE VIDEO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348863-STV9556
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9556 CAD Model

Description

STV9556 - STMicroelectronics Video Amplifier IC

The STV9556 from STMicroelectronics is a high-performance integrated circuit designed for video amplification purposes. This innovative component is specially engineered to meet the demanding requirements of modern video applications, providing a robust and efficient solution for a variety of electronic devices such as TVs, monitors, and video players.

Key Features:

  • High Bandwidth: The STV9556 offers a wide bandwidth, ensuring that it can handle high-speed video signals without compromising on the quality, making it ideal for high-resolution displays and fast-moving video content.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it suitable for battery-operated devices and contributing to the overall energy saving of the system.
  • Integrated Clamp Circuit: The inclusion of an integrated clamp circuit simplifies the design and provides a stable black level reference, which is crucial for maintaining consistent video quality.
  • Flexibility: The STV9556 can be used in various configurations, offering designers the flexibility to incorporate it into a wide range of video applications.
  • High Reliability: As with all STMicroelectronics products, this video amplifier IC is manufactured to high standards, ensuring reliable performance over its intended lifespan.

Applications:

The STV9556 is versatile and can be deployed in multiple applications where video signal amplification is required. Some common applications include:

  • Television sets
  • Computer monitors
  • Video projectors
  • Video capture cards
  • Security and surveillance systems

Technical Specifications:

The STV9556 boasts a range of technical specifications that make it a top choice for designers and engineers. It features a typical gain of 6 dB, a large signal bandwidth which ensures high-quality video reproduction, and operates over a wide range of temperatures, making it suitable for use in diverse environments.

In conclusion, the STV9556 by STMicroelectronics stands out as a powerful, efficient, and flexible solution for video signal amplification needs. Its combination of high bandwidth, low power consumption, and integrated features make it an excellent choice for enhancing the video capabilities of a vast array of electronic products.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess