Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC
Win Source Part Number 116440-MIC5801BV
Ultra Librarian 3D Model Ultra Librarian MIC5801BV CAD Model

Description

Microchip Technology's MIC5801BV: A High-Performance Integrated Circuit

The MIC5801BV, designed and manufactured by Microchip Technology, is a robust integrated circuit that offers a unique combination of features suitable for a wide range of applications. This high-voltage, high-current driver array is an essential component for those who require reliable operation in demanding conditions.

Constructed with BiCMOS technology, the MIC5801BV provides an optimal blend of low power consumption and high-speed operation. It consists of an 8-bit serial-input, latched driver, which is capable of delivering direct interface with microcontroller-based systems. This level of compatibility ensures that the MIC5801BV can be easily integrated into a variety of digital control systems, making it a versatile choice for designers.

One of the key features of the MIC5801BV is its high output voltage, which can reach up to 50V. Additionally, it boasts a high output current of 500mA per channel, making it suitable for driving a wide array of inductive, resistive, and capacitive loads. This includes applications such as LED displays, relays, and stepper motors, where consistent and reliable performance is critical.

The device also includes built-in clamp diodes for inductive transient suppression, which is essential for safeguarding the IC and the connected load from voltage spikes typically encountered when driving inductive loads. This protective feature enhances the longevity and reliability of both the MIC5801BV and the overall system.

Designed with an emphasis on ease of use, the MIC5801BV offers a clear logic interface that simplifies the process of controlling complex loads. Its package is a 22-pin, 300 mil wide, plastic DIP, which is not only durable but also convenient for PCB layout. This makes the MIC5801BV a practical solution for space-constrained applications that require high-density mounting.

In summary, the MIC5801BV from Microchip Technology stands out as a high-quality, high-performance driver array that can meet the needs of a diverse range of applications. Its robust design, combined with advanced features, ensures that it delivers outstanding performance and reliability, making it a valuable component in any system designer's toolkit.

You May Also Be Interested in

Texas Instruments
5.5-V, 6-A, 10-M LOAD SWITCH WIT / Power Switch/Driver 1:1 N-Channel 6A 8-WQFN-HR (1.25x1.25)
Lowest to $0.3086
ECAD model for TPS22992SRXNR
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
Fairchild/ON Semiconductor
Integrated Load Switch
Lowest to $2.6364
ECAD model for FDC6324
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
Infineon Technologies
Smart Lowside Power Switch
Need more? Email Us
ECAD model for BTS949

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6545 $52.3600
190+ $0.5371 $102.0490
290+ $0.5203 $150.8870
400+ $0.5035 $201.4000
515+ $0.4867 $250.6505
690+ $0.4364 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention