EN
  • EN
  • DE

FDC6324

Part No FDC6324
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Integrated Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173737-FDC6324
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian FDC6324 CAD Model

Description

The FDC6324 is a Power Distribution Switch/Load Driver manufactured by Fairchild/ON Semiconductor. It's designed to control the power supply to various loads in electronic systems. This device integrates a P-channel MOSFET and a small-signal N-channel MOSFET in a single package, providing a compact and efficient solution for power management applications.

Applications:

  • USB Power Distribution: Controlling power to USB ports in computers, laptops, and other devices.
  • Load Switching in Portable Devices: Managing power to different components in battery-powered equipment like smartphones and tablets.
  • Power Management in Embedded Systems: Regulating power to various subsystems in microcontrollers and other embedded applications.
  • Hot-Swap Applications: Protecting systems from damage during insertion and removal of modules or cards.
  • General-Purpose Load Switching: Controlling power to LEDs, motors, and other loads in various electronic circuits.

Features:

  • Integrated MOSFETs: Combines a P-channel and N-channel MOSFET in a single package.
  • Low On-Resistance: Offers low on-resistance (RDS(on)) for efficient power delivery.
  • Over-Voltage Protection: Provides over-voltage protection to safeguard the load from damage.
  • Over-Current Protection: Offers over-current protection to limit the current flow and prevent damage.
  • Thermal Shutdown: Includes thermal shutdown functionality to protect the device from overheating.

Benefits:

  • Reduced Board Space: Integrates multiple components into a single package, minimizing board size.
  • Improved System Efficiency: Low on-resistance reduces power losses and increases system efficiency.
  • Enhanced System Protection: Over-voltage, over-current, and thermal shutdown features protect the load and the device.
  • Simplified System Design: Easy to implement and integrate into existing circuits.
  • Lower System Cost: Reduces the need for external protection components.

The FDC6324 is typically available in a small outline package (SOP) for surface mount assembly. It offers excellent thermal performance and is designed to operate over a wide temperature range. The device's integrated protection features make it a reliable and robust solution for power distribution and load switching applications. It's often used in portable devices, industrial equipment, and automotive systems where efficient power management is crucial.

Additional Details: The operating voltage range is typically 2.5V to 6V.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess