Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 82nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 540 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054048-STW13NB60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW13NB60 CAD Model

Description

STW13NB60 - STMicroelectronics N-Channel 600V - 0.8Ω - 13A - TO-247 PowerMESH™ IGBT

The STW13NB60 is a high voltage PowerMESH™ IGBT produced by STMicroelectronics, designed to handle a wide range of applications requiring high efficiency and fast switching. This IGBT is engineered to combine the high input impedance of a MOSFET with the high switching speeds and low saturation voltage of a bipolar transistor.

Key Features

  • High Voltage Capability: With a rating of 600V, the STW13NB60 is suitable for applications that require a high breakdown voltage to handle large voltage spikes and surges.
  • Low On-Resistance: The device has a very low on-resistance of 0.8Ω, which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: This IGBT can handle continuous currents up to 13A, making it a robust choice for power-intensive applications.
  • TO-247 Package: The device is housed in a TO-247 package, known for excellent thermal performance and mechanical ruggedness.
  • Fast Switching Speed: The fast switching capability ensures reduced switching losses and is ideal for high-frequency operations.

Applications

The STW13NB60 is versatile in its applications and can be used in a variety of power management tasks, including:

  • Switching power supplies
  • Motor control
  • Inverters
  • Lighting applications
  • Consumer and industrial applications

Reliability and Performance

STMicroelectronics is known for its commitment to reliability and performance, and the STW13NB60 is no exception. It is designed to meet the stringent requirements of modern electronic devices, providing a combination of high efficiency, low power consumption, and robustness in a variety of working conditions. Whether for industrial or consumer applications, the STW13NB60 is an excellent choice for designers looking for a high-performance IGBT.

Please note that the above specifications are subject to change and it is recommended to consult the datasheet for the most up-to-date information.

You May Also Be Interested in

STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
NXP / Nexperia
FET RF 65V 2.14GHZ NI780S / RF Mosfet LDMOS 28 V 970 mA 2.14GHz 17.9dB 34W NI-780S
Need more? Email Us
ECAD model for MRF8S21140HSR5
Ampleon USA Inc.
RF PFET, 2-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G13L-250P,112
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPCC8062-H,LQ(O
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 80V 13A 6-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8051-H(TE12L,VM
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention