STW9NC80Z Power MOSFET by STMicroelectronics
The STW9NC80Z is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to address the demanding requirements of high-power switching applications. Its advanced technology ensures optimal performance in a wide range of uses, including power supplies, motor control, and lighting systems.
Key Features
- High Voltage Capability: The STW9NC80Z operates at a maximum voltage of 800V, making it suitable for high voltage applications.
- Low On-Resistance: This MOSFET features a low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
- Fast Switching Speed: The fast switching performance of the STW9NC80Z reduces switching losses and improves the overall efficiency of the system.
- Improved Gate Charge: The device has been optimized for a low gate charge (Q<sub>g), which facilitates faster switching and reduced driving power.
- Enhanced Durability: With its ruggedized design, the STW9NC80Z can withstand harsh operating conditions, ensuring a long operational lifespan.
- TO-247 Package: Encased in a TO-247 package, the MOSFET provides excellent thermal performance and is easy to mount on a variety of PCB designs.
Applications
The versatility of the STW9NC80Z makes it an ideal choice for a variety of applications. Its high voltage and fast switching capabilities are perfect for:
- Switch mode power supplies (SMPS)
- High-efficiency converters
- Power inverters
- Motor drives and controls
- LED lighting solutions
Reliable Performance
STMicroelectronics is known for its commitment to quality and reliability. The STW9NC80Z is no exception, offering dependable performance backed by rigorous testing and quality assurance processes. With its advanced features and robust design, this power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their high-power electronic systems.