Products specifications Report Issue?

Win Source Part Number WS1203464-TD350ID
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tube
Product Status Obsolete
Driven Configuration High-Side
Channel Type Single
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 12V ~ 26V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.5A, 2.3A
Ultra Librarian 3D Model Ultra Librarian TD350ID CAD Model

Description

STMicroelectronics TD350ID Advanced IGBT/MOSFET Driver

The TD350ID is a sophisticated gate driver specifically designed by STMicroelectronics to enhance the performance and reliability of IGBTs and MOSFETs in a wide range of high-power switching applications. This advanced driver is well-suited for motor drives, uninterruptible power supplies (UPS), induction heating, and a variety of other industrial applications that require efficient and precise control of high-power transistors.

With its integrated features and robust design, the TD350ID provides optimal gate drive with adjustable turn-on and turn-off speeds, allowing for fine-tuning to minimize electromagnetic interference (EMI) and switching losses. The driver boasts a maximum gate drive current of ±4 A, ensuring that it can effectively switch high-capacitance power devices.

The TD350ID also incorporates advanced protection features to safeguard power devices against fault conditions. These include desaturation detection, which helps to prevent IGBT or MOSFET failure due to overcurrent conditions, and a soft shutdown feature that ensures a safe turn-off in the event of a fault. Additionally, the under-voltage lockout (UVLO) for both the high-side and low-side ensures that the driver operates only when there is sufficient supply voltage, further enhancing the system's reliability.

An important feature of the TD350ID is its flexibility in terms of input signal compatibility. It can be driven by either logic-level or standard-level signals, which simplifies the interface with a variety of control ICs. The driver's separate sink and source outputs provide further control over the switching characteristics, enabling the optimization of the switching performance.

The TD350ID is offered in an industry-standard SO-14 package, making it easy to integrate into existing designs. Its wide supply voltage range of 10 to 20 V and extended operating temperature range ensure that it can operate reliably in harsh environments. With its combination of performance, protection, and versatility, the STMicroelectronics TD350ID gate driver is a top choice for designers looking to improve the efficiency and longevity of their power conversion systems.

You May Also Be Interested in

Micrel
DUAL HIGH/LOW-SIDE MOSFET DRIVER
Lowest to $1.8495
ECAD model for MIC5017BWM
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 24SOIC / Half-Bridge Gate Driver IC Non-Inverting 24-SOIC
Need more? Email Us
ECAD model for LT1162ISW#PBF
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $8.6578
ECAD model for LTC7000EMSE-1#PBF
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention