Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 12W x 1 @ 1.6 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 5-PENTAWATT
Dimension Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 032058-TDA2003H
Family Name TDA2003
Introduction Date October 07, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2003H CAD Model

Description

STMicroelectronics TDA2003H 10W Car Radio Audio Amplifier

The TDA2003H is a monolithic audio power amplifier integrated circuit developed by STMicroelectronics, specifically designed to offer high-quality output with a minimal number of external components. This robust device is widely used in automotive audio applications and is well-suited for simple radio amplifiers and home stereo systems as well.

Boasting an impressive output power of 10 watts, the TDA2003H can drive a 2Ω load with ease, making it an excellent choice for compact audio applications. It operates over a wide range of supply voltages from 8V to 18V, providing ample flexibility in different automotive electrical systems. The device's versatility is further enhanced by its inherent short circuit protection and overheating protection, which ensures reliability and longevity even under stressful conditions.

The TDA2003H comes in a Pentawatt vertical package, which not only aids in efficient thermal dissipation but also simplifies the assembly process in various applications. Its pin configuration is designed for straightforward implementation, with pins dedicated to ground, input, output, feedback, and supply voltage, allowing for a clean and organized circuit layout.

Key features of the TDA2003H include:

  • Output power of 10W into a 2Ω load
  • Wide supply voltage range (8V-18V)
  • Low harmonic and crossover distortion
  • High supply voltage rejection
  • Protection systems against short circuit and overheating
  • Quiescent current reduction function

For audio enthusiasts and professionals looking for a reliable and efficient solution to their audio amplifier needs, the TDA2003H offers a perfect balance of performance, ease of use, and protection features. Whether it's for an upgrade to a car stereo system or constructing a new home audio setup, the TDA2003H by STMicroelectronics stands as a solid choice for an audio power amplifier IC.

For further details, application notes, and datasheets, visit the STMicroelectronics website or contact your local authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9705 $59.1150
70+ $1.6169 $113.1830
110+ $1.5663 $172.2930
150+ $1.5158 $227.3700
195+ $1.4653 $285.7335
260+ $1.3138 $341.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 81 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention