EN
  • EN
  • DE

TDA2007A

Part No TDA2007A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER AB 9SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 9-SIP
Dimension 9-SIP
Win Source Part Number 037811-TDA2007A
Family Name TDA2007
Introduction Date August 14, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2007A CAD Model

Description

The TDA2007A is a monolithic integrated circuit in Pentawatt package, intended for use as a low-frequency class AB amplifier. Designed by STMicroelectronics, one of the leading names in semiconductor solutions, the TDA2007A boasts impressive features for audio amplification requirements in various applications.

Key Features

  • Power Output: The TDA2007A is capable of delivering 10W of continuous average power to an 8Ω load with less than 0.2% distortion.
  • Wide Voltage Range: This amplifier can operate across a wide range of supply voltages, from 8V to 18V, making it versatile for use in various electronic devices.
  • Dual or Bridge Amplifier Modes: It can be configured either as a dual amplifier or as a bridge amplifier, providing flexibility in its application.
  • Protection Systems: The device includes several protection systems, such as thermal shutdown and short circuit protection, ensuring reliability and safety in operation.
  • Minimal External Components: The TDA2007A requires very few external components for operation, simplifying design and reducing overall system cost.

Applications

The TDA2007A is suitable for a variety of audio applications, including:

  • Hi-Fi audio systems
  • TV sets
  • Music instruments amplifiers
  • Public address systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the TDA2007A is no exception. Manufactured with the latest technology and subjected to rigorous testing, this integrated circuit is designed for long-term reliability. The Pentawatt package is designed not only for ease of mounting onto a heatsink but also for optimal thermal performance, ensuring that the device operates within its temperature specifications under a full load condition.

Whether for professional or DIY audio projects, the TDA2007A provides a compact, efficient, and reliable solution for audio amplification needs.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5417 $116.4655
335+ $0.5244 $175.6740
455+ $0.5082 $231.2310
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess