Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 3850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102844-STD120N4F6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Family Name STD120N4F6
Introduction Date February 09, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STD120N4F6 CAD Model

Description

The STD120N4F6 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This device is part of the STripFET™ VI DeepGATE™ technology, which ensures optimized on-state resistance with a low gate charge, making it ideal for high-efficiency power management solutions.

Key Features

  • Low On-Resistance: The STD120N4F6 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 80A, this MOSFET is capable of handling high current loads, making it suitable for demanding applications.
  • High Switching Speed: The fast switching performance of the STD120N4F6 reduces switching losses and improves power conversion efficiency, which is critical in fast-switching applications.
  • Low Gate Charge (Q<sub>g): The low gate charge ensures that the power required to switch the MOSFET is minimized, thus reducing the total power dissipation of the device.
  • 100% Avalanche Tested: This Power MOSFET is guaranteed to withstand high-energy pulses in the avalanche and commutation modes, which adds to the robustness and reliability of the device.
  • Enhanced Thermal Performance: The package design of the STD120N4F6 enhances its thermal characteristics, ensuring stability and longevity even under high temperature operations.

Applications

The versatility of the STD120N4F6 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management for Computer Systems
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Automotive Applications
  • High Efficiency Power Conversion

With its combination of low on-resistance, high current handling capability, and fast switching speeds, the STD120N4F6 from STMicroelectronics is a robust and efficient solution for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0528 $52.6400
120+ $0.8638 $103.6560
180+ $0.8368 $150.6240
250+ $0.8098 $202.4500
320+ $0.7828 $250.4960
430+ $0.7019 $301.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention