Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362293-TDA7211
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7211 CAD Model

Description

The TDA7211 from STMicroelectronics is a high-quality audio amplifier designed for a wide range of applications. This integrated circuit is part of STMicroelectronics' extensive audio power amplifier portfolio, known for its reliability and performance. The TDA7211 is particularly suited for compact and portable audio devices, such as radios, CD players, and multimedia speakers, due to its small size and low power consumption.

Key Features

  • Amplifier Type: The TDA7211 is a mono audio power amplifier, capable of delivering a clear and powerful audio output.
  • Output Power: It offers an output power of 1.2W with a 6V supply, making it suitable for a variety of small-scale audio applications.
  • Low Voltage Operation: The device operates at a supply voltage range from 6V to 18V, providing flexibility in various power environments.
  • Minimal External Components: The design requires very few external components, which helps to reduce overall system cost and complexity.
  • Thermal Shutdown: It includes a thermal shutdown protection mechanism that prevents damage from overheating.
  • Volume Control: The TDA7211 features an external volume control option for easy audio level adjustment.

Applications

The versatility of the TDA7211 makes it an ideal choice for a multitude of audio applications. It is commonly used in:

  • Portable audio devices
  • Table radios and clock radios
  • Mini and micro audio systems
  • Personal computers and laptops

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the TDA7211 is no exception. The device is designed to meet the rigorous standards required for commercial and industrial electronic applications. With its robust design and built-in protection features, the TDA7211 is a reliable choice for designers looking to enhance audio performance in their products.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA75393F-TP1
Atmel
Need more? Email Us
ECAD model for T2313V-10MUCP
Toshiba Semiconductor and Storage
TELEVISION PIF + SIF SYSTEM
Need more? Email Us
ECAD model for TA7680AP
Broadcom Limited
Need more? Email Us
ECAD model for T-1549Z
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
ECAD model for T1013NH
ON Semiconductor
Lowest to $776.8457
ECAD model for T061C
Toshiba Semiconductor and Storage
QUAD OPERTIONAL AMPLIFIER
Need more? Email Us
ECAD model for TA75064F
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for T1P41C
Atmel
Need more? Email Us
ECAD model for T2313V-10MUCL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention