EN
  • EN
  • DE

TDA7275

Part No TDA7275
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215923-TDA7275
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7275 CAD Model

Description

STMicroelectronics TDA7275 Product Overview

The TDA7275 from STMicroelectronics is a sophisticated integrated circuit designed to provide a high-performance solution for advanced audio applications. This versatile chip is an asset in the realm of sound processing, offering exceptional quality and reliability that STMicroelectronics is known for. With its advanced features and capabilities, the TDA7275 is an ideal choice for designers looking to enhance audio performance in their products.

Key Features

  • High-Quality Audio Amplification: The TDA7275 is capable of delivering high-quality sound amplification, ensuring clear and powerful audio output for a variety of applications.
  • Low Distortion: Engineered to minimize distortion, this IC allows for the production of pristine audio signals, maintaining the integrity of the original sound.
  • Efficiency: Designed with power efficiency in mind, the TDA7275 operates with reduced power consumption, making it suitable for battery-powered devices or energy-conscious applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term reliability and safety during operation.

Applications

The versatility of the TDA7275 makes it an excellent choice for a wide range of audio applications, including but not limited to:

  • Home theater systems
  • Hi-Fi audio equipment
  • Automotive audio systems
  • Professional sound reinforcement systems

Technical Specifications

The TDA7275 boasts a set of technical specifications designed to meet the demands of modern audio systems:

  • Supply Voltage Range: 10V to 50V
  • Output Power: 30W per channel
  • Total Harmonic Distortion (THD): 0.03%
  • Signal-to-Noise Ratio (SNR): 95 dB

STMicroelectronics' commitment to excellence is evident in the TDA7275, making it a go-to solution for audio designers who require both performance and reliability. With its advanced features and robust design, the TDA7275 stands out as a top-tier component for any high-fidelity audio system.

For additional information, technical support, and to download datasheets, visit the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess