EN
  • EN
  • DE

TDA7312

Part No TDA7312
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED STEREO AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215933-TDA7312
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA7312
Introduction Date November 03, 1999
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7312 CAD Model

Description

STMicroelectronics TDA7312 Digital Controlled Stereo Audio Processor

The TDA7312 from STMicroelectronics is a sophisticated digital controlled stereo audio processor that revolutionizes the audio experience in automotive and consumer audio systems. This advanced integrated circuit (IC) is designed to offer a high level of flexibility and performance to modern audio applications.

At the heart of the TDA7312 lies a powerful digital signal processing core that allows for precise control over various audio parameters. The processor features independent volume, balance, bass, and treble controls, which enable users to tailor the sound output to their specific preferences. The device also includes a loudness function, which compensates for the human ear's sensitivity at different volume levels, ensuring a rich and full listening experience at any volume.

The TDA7312 supports a wide range of input sources, making it versatile for different audio setups. It can handle multiple stereo inputs, which are selectable via I²C bus commands. This digital interface not only simplifies the control of the audio processor but also minimizes the need for external components, leading to a more compact and cost-effective design for the end product.

With its integrated mute and standby functions, the TDA7312 can easily manage power consumption and noise reduction, which is particularly beneficial for battery-operated devices and automotive applications where energy efficiency is a priority. The mute function can be activated through the I²C bus, providing quick and silent audio cut-off when needed.

Designed with the end-user in mind, the TDA7312 offers a pseudo-differential input structure which significantly reduces noise and distortion, ensuring high-quality audio reproduction. The device is also equipped with a zip package, facilitating easy integration into various circuit designs.

In summary, the TDA7312 from STMicroelectronics is a feature-rich digital controlled stereo audio processor that offers unparalleled control and performance for a wide range of audio applications. Its advanced digital processing capabilities, combined with user-friendly control options, make it an ideal choice for those seeking to enhance their audio systems with state-of-the-art technology.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess