EN
  • EN
  • DE

MAX5486EUG+

Part No MAX5486EUG+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC CNTRL VOL STEREO 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Volume Control
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Specifications -90dB
Case / Package 24-TSSOP
Win Source Part Number 311777-MAX548
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5486EUG+ CAD Model

Description

The MAX5486EUG+ from Maxim Integrated is a high-quality, linear-taper digital volume control designed with a dual 40kΩ logarithmic potentiometer. It is an ideal solution for audio applications where users require a reliable and precise volume adjustment. This stereo volume control is engineered to provide excellent audio performance with a low noise and distortion level, making it perfect for high-fidelity audio systems.

The MAX5486EUG+ is equipped with an integrated mute function, which allows users to easily silence their audio output without affecting the volume setting. This feature is particularly useful for quickly muting sound without the need to adjust the volume knobs.

This device operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for various applications. It interfaces with microcontrollers via a simple up/down interface, which can be easily integrated into any system requiring digital volume control. This interface simplicity makes it an excellent choice for systems where space is at a premium, as it minimizes the need for additional components.

The MAX5486EUG+ comes in a 24-pin TSSOP package, which is not only compact but also offers a reduced footprint on printed circuit boards. This space-saving design is beneficial for modern electronics where board space is often at a premium.

Key features of the MAX5486EUG+ include 32 volume steps for precise volume adjustment, the ability to operate over the extended -40°C to +85°C temperature range, and a wiper resistance of 40kΩ at -40dB. The device also provides clickless switching, improving the user experience by eliminating the audible clicks often associated with mechanical potentiometers.

Overall, the MAX5486EUG+ is a robust and reliable choice for designers looking to incorporate high-quality volume control into their audio systems. Its combination of high performance, ease of use, and compact form factor makes it an excellent addition to any high-fidelity audio application.

You May Also Be Interested in

Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess